Status: | Unknown |
---|---|
Series: | LMZM23600 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2.5W |
Output Voltage Nom. | 5V |
Output Current Max | 500mA |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Mounting | Surface Mount Device |
Input Voltage DC Min | 4V |
Input Voltage DC Max | 36V |
DC / DC Converter Type | Module |
Depth | 3.8mm |
Width | 3mm |
Height | 1.6mm |
Product Range | LMZM23600 Series |
SVHC | No SVHC (27-Jun-2018) |
36-V, 0.5-A Step-Down DC/DC Power Module in 3.8-mm × 3-mm Package | Texas Instruments |
Dc-Dc Converter, 5V, 0.5A | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZM23600V5SILT .?
Additional datasheets, footprints and schematics for LMZM23600V5SILT . are listed on our Part Details page. You can also find images and similar parts to LMZM23600V5SILT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZM23600V5SILT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZM23600V5SILT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZM23600V5SILT . fall under?
The LMZM23600V5SILT . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to LMZM23600V5SILT . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZM23600V5SILT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZM23600V5SILT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZM23600V5SILT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZM23600V5SILT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZM23600V5SILT . often in real-time on the comparison pages.
What if I can't find stock of LMZM23600V5SILT .?
You can fill out our help required form which you can use to request a quote for LMZM23600V5SILT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.