Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 43Pins |
Output Current | 2A |
Output Voltage Min | 2.5V |
Output Voltage Max | 7.5V |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
4.5V to 42V, 2A Step-Down Power Module in QFN Package | Texas Instruments |
Dc/Dc Conv, Sync Buck, 1Mhz, Qfn-43 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ34202RVQT?
Additional datasheets, footprints and schematics for LMZ34202RVQT are listed on our Part Details page. You can also find images and similar parts to LMZ34202RVQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ34202RVQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ34202RVQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ34202RVQT fall under?
The LMZ34202RVQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ34202RVQT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ34202RVQT you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ34202RVQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ34202RVQT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ34202RVQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ34202RVQT often in real-time on the comparison pages.
What if I can't find stock of LMZ34202RVQT?
You can fill out our help required form which you can use to request a quote for LMZ34202RVQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.