| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| DC / DC Converter Type | Module |
|---|---|
| Input Voltage Min | 4.5V |
| Input Voltage Max | 40V |
| No. of Outputs | 1 Output, 1Outputs |
| DC / DC Converter IC Case | QFN |
| No. of Pins | 41Pins |
| Output Current | 2A |
| Output Voltage Min | -17V |
| Output Voltage Max | -3V |
| Switching Frequency | 900kHz |
| Topology | Buck Boost |
| Operating Temperature Max | 85°C |
| Product Range | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Adjustable Output Voltage Max | -3V |
| Adjustable Output Voltage Min | -17V |
| DC / DC Converter Mounting | Surface Mount Device |
| DC / DC Converter Output Type | Adjustable |
| Depth | 11.15mm |
| Height | 2.9mm |
| Input Voltage DC Max | 40V |
| Input Voltage DC Min | 4.5V |
| Operating Temperature Min | -40°C |
| Output Current Max | 2A |
| Output Type | Adjustable |
| Output Voltage Nom. | -17V |
| Width | 9.15mm |
| Dc-Dc Converter, -17V To -3V, 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ34002RKGT .?
Additional datasheets, footprints and schematics for LMZ34002RKGT . are listed on our Part Details page. You can also find images and similar parts to LMZ34002RKGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ34002RKGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ34002RKGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ34002RKGT . fall under?
The LMZ34002RKGT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ34002RKGT . when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ34002RKGT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ34002RKGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ34002RKGT . have stock available?
Authorised distributors including Newark Electronics and Chip One Stop have stock available or on a lead time for LMZ34002RKGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ34002RKGT . often in real-time on the comparison pages.
What if I can't find stock of LMZ34002RKGT .?
You can fill out our help required form which you can use to request a quote for LMZ34002RKGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.