LMZ31710RVQT . Part Information
Details for LMZ31710RVQT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LMZ31710RVQT Directly from Texas Instruments (0 in stock) at $6.3250
Part Downloads

Part Specifications
DC / DC Converter Type | Module |
Input Voltage Min | 2.95V |
Input Voltage Max | 17V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | B3QFN |
No. of Pins | 42Pins |
Output Current | 10A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.2MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 600mV |
Output Type | Adjustable |
Alternative Part Descriptions
- 10A DC-DC Module 0.6V-5.5V 17Vin B3QFN42 | RS Components
- DC/DC CONV, BUCK, 1.2MHZ, B3QFN-42; DC / DC Converter Type:Module; Input Voltage Min:2.95V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:B3QFN; No. of Pins:42Pins; Output Current:10A; Output Voltage RoHS Compliant: Yes | Newark Electronics
- 2.95V to 17V, 10A Step-Down Power Module with Current Sharing in 10x10x4.3mm QFN Package | Texas Instruments
- Texas Instruments LMZ31710RVQT DC-DC Dönüştürücüsü, 10A BQFN, 42-Pinli, Ayarlanabilir | RS Components TR
- 10A DC-DC Module 0.6V-5.5V 17Vin B3QFN42 | RS Components IT
Viewing Distributors for LMZ31710RVQT .
Loading...
Loading Results for LMZ31710RVQT .