| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| DC / DC Converter Type | Module |
|---|---|
| Input Voltage Min | 2.95V |
| Input Voltage Max | 17V |
| No. of Outputs | 1 Output, 1Outputs |
| DC / DC Converter IC Case | BQFN |
| No. of Pins | 42Pins |
| Output Current | 7A |
| Output Voltage Min | 600mV |
| Output Voltage Max | 5.5V |
| Switching Frequency | 1.2MHz |
| Topology | Buck (Step Down) |
| Operating Temperature Max | 85°C |
| Product Range | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Adjustable Output Voltage Max | 5.5V |
| Adjustable Output Voltage Min | 600mV |
| DC / DC Converter Mounting | Surface Mount Device |
| DC / DC Converter Output Type | Adjustable |
| Depth | 10.15mm |
| Input Voltage DC Max | 17V |
| Input Voltage DC Min | 2.95V |
| Operating Temperature Min | -40°C |
| Output Current Max | 7A |
| Output Type | Adjustable |
| Output Voltage Nom. | 5.5V |
| Width | 10.15mm |
Where can I find additional details, specifications and documents for a LMZ31707RVQT .?
Additional datasheets, footprints and schematics for LMZ31707RVQT . are listed on our Part Details page. You can also find images and similar parts to LMZ31707RVQT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ31707RVQT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ31707RVQT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ31707RVQT . fall under?
The LMZ31707RVQT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ31707RVQT . when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ31707RVQT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ31707RVQT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ31707RVQT . have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for LMZ31707RVQT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ31707RVQT . often in real-time on the comparison pages.
What if I can't find stock of LMZ31707RVQT .?
You can fill out our help required form which you can use to request a quote for LMZ31707RVQT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.