Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | - |
Output Voltage Nom. | - |
Output Current Max | 20A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Mounting | Surface Mount Device |
Input Voltage DC Min | 3V |
Input Voltage DC Max | 14.5V |
DC / DC Converter Type | Module |
Depth | 16mm |
Width | 15mm |
Height | 5.8mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DC / DC Converter IC Case | BQFN |
Input Voltage Max | 14.5V |
Input Voltage Min | 3V |
No. of Pins | 72Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 20A |
Output Voltage Max | 3.6V |
Output Voltage Min | 0.6V |
Switching Frequency | 570kHz |
Topology | Buck (Step Down) |
3V to 14.5V, 20A Step-Down Power Module in 15x16x5.8mm QFN Package | Texas Instruments |
Dc-Dc Conv, Non Iso Pol, 1 O/P, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ31520RLGT .?
Additional datasheets, footprints and schematics for LMZ31520RLGT . are listed on our Part Details page. You can also find images and similar parts to LMZ31520RLGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ31520RLGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ31520RLGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ31520RLGT . fall under?
The LMZ31520RLGT . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LMZ31520RLGT . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ31520RLGT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ31520RLGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ31520RLGT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ31520RLGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ31520RLGT . often in real-time on the comparison pages.
What if I can't find stock of LMZ31520RLGT .?
You can fill out our help required form which you can use to request a quote for LMZ31520RLGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.