Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZ31520 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Board LMZ31520 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Monitor Full Operation of the LMZ31520 upto 20A Jumper Selectable Vout & Switching Frequency |
LMZ31520 3V to 14.5V, 20A Step-Down Power Module Evaluation Board | Texas Instruments |
Evaluation Board, Buck Dc/Dc Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ31520EVM-001?
Additional datasheets, footprints and schematics for LMZ31520EVM-001 are listed on our Part Details page. You can also find images and similar parts to LMZ31520EVM-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ31520EVM-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ31520EVM-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ31520EVM-001 fall under?
The LMZ31520EVM-001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ31520EVM-001 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ31520EVM-001 you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ31520EVM-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ31520EVM-001 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ31520EVM-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ31520EVM-001 often in real-time on the comparison pages.
What if I can't find stock of LMZ31520EVM-001?
You can fill out our help required form which you can use to request a quote for LMZ31520EVM-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.