LMZ31506RUQT . Part Information
Details for LMZ31506RUQT . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>DC / DC Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 9.5900 |
10 | 9.5300 |
25 | 9.3800 |
50 | 9.0900 |
100 | 9.0200 |
Stock Information
Details
Part Specifications
DC / DC Converter Type | Module |
Input Voltage Min | 2.95V |
Input Voltage Max | 14.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 47Pins |
Output Current | 6A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 250kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 0.6V |
Adjustable Output Voltage Min | 5.5V |
DC / DC Converter Mounting | Surface Mount Device |
DC / DC Converter Output Type | Adjustable |
Depth | 15.15mm |
Height | 2.9mm |
Input Voltage DC Max | 14.5V |
Input Voltage DC Min | 1.6V |
Operating Temperature Min | -40°C |
Output Current Max | 6A |
Output Type | Adjustable |
Output Voltage Nom. | 5.5V |
Width | 9.15mm |
Alternative Part Descriptions
- IC, POWER MODULE, PWR GOOD, QFN-47; DC / DC Converter Type:-; Input Voltage Min:2.95V; Input Voltage Max:14.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:47Pins; Output Current:6A; Output Voltage Min:5.5V; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMZ31506RUQT .?
Additional datasheets, footprints and schematics for LMZ31506RUQT . are listed in our Part Details tab. You can also find the LMZ31506RUQT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ31506RUQT . in the Pricing & Inventory tab next to part details. You can view LMZ31506RUQT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ31506RUQT . fall under?
The LMZ31506RUQT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ31506RUQT . when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ31506RUQT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ31506RUQT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LMZ31506RUQT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMZ31506RUQT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ31506RUQT . often in real-time on the comparison pages.
What if I can't find stock of LMZ31506RUQT .?
You can fill out our help required form which you can use to request a quote for LMZ31506RUQT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.