DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 2.95V |
Input Voltage Max | 6V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 39Pins |
Output Current | 6A |
Output Voltage Min | 800mV |
Output Voltage Max | 3.6V |
Switching Frequency | 2MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 800mV |
DC / DC Converter Mounting | Surface Mount Device |
DC / DC Converter Output Type | Adjustable |
Depth | 11.15mm |
Height | 2.9mm |
Input Voltage DC Max | 6V |
Input Voltage DC Min | 2.95V |
Operating Temperature Min | -40°C |
Output Current Max | 6A |
Output Type | Adjustable |
Output Voltage Nom. | 3.6V |
Width | 9.15mm |
6A Power Module w/ 2 .95V-6V Input | Mouser Electronics |
2.95V to 6V, 6A Step-Down Power Module in 9x11x2.8mm QFN Package | Texas Instruments |
Ic, Power Module, Pwr Good, Qfn-39 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ30606RKGT .?
Additional datasheets, footprints and schematics for LMZ30606RKGT . are listed on our Part Details page. You can also find images and similar parts to LMZ30606RKGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ30606RKGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ30606RKGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ30606RKGT . fall under?
The LMZ30606RKGT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ30606RKGT . when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ30606RKGT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ30606RKGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ30606RKGT . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for LMZ30606RKGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ30606RKGT . often in real-time on the comparison pages.
What if I can't find stock of LMZ30606RKGT .?
You can fill out our help required form which you can use to request a quote for LMZ30606RKGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.