| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| DC / DC Converter Type | Module |
|---|---|
| Input Voltage Min | 2.95V |
| Input Voltage Max | 6V |
| No. of Outputs | 1 Output, 1Outputs |
| DC / DC Converter IC Case | QFN |
| No. of Pins | 39Pins |
| Output Current | 2A |
| Output Voltage Min | 800mV |
| Output Voltage Max | 3.6V |
| Switching Frequency | 2MHz |
| Topology | Buck (Step Down) |
| Operating Temperature Max | 85°C |
| Product Range | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Adjustable Output Voltage Max | 3.6V |
| Adjustable Output Voltage Min | 800mV |
| DC / DC Converter Mounting | Surface Mount Device |
| DC / DC Converter Output Type | Adjustable |
| Depth | 11.15mm |
| Height | 2.9mm |
| Input Voltage DC Max | 6V |
| Input Voltage DC Min | 2.95V |
| Operating Temperature Min | -40°C |
| Output Current Max | 2A |
| Output Type | Adjustable |
| Output Voltage Nom. | 5.5V |
| Width | 9.15mm |
Where can I find additional details, specifications and documents for a LMZ30602RKGT?
Additional datasheets, footprints and schematics for LMZ30602RKGT are listed on our Part Details page. You can also find images and similar parts to LMZ30602RKGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ30602RKGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ30602RKGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ30602RKGT fall under?
The LMZ30602RKGT is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ30602RKGT when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ30602RKGT you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ30602RKGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ30602RKGT have stock available?
There is no stock from authorised distributors for LMZ30602RKGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ30602RKGT often in real-time on the comparison pages.
What if I can't find stock of LMZ30602RKGT?
You can fill out our help required form which you can use to request a quote for LMZ30602RKGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.