Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 20V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | Module |
No. of Pins | 7Pins |
Output Current | 5A |
Output Voltage Min | 800mV |
5A DC-DC Module 0.8V-6V 30W TO-PMOD7EP | RS |
Dc-Dc Converter, To-Pmod-7 | Newark Electronics |
5A SIMPLE SWITCHER® | Texas Instruments |
Where can I find additional details, specifications and documents for a LMZ22005TZ/NOPB?
Additional datasheets, footprints and schematics for LMZ22005TZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ22005TZ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ22005TZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ22005TZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ22005TZ/NOPB fall under?
The LMZ22005TZ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ22005TZ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ22005TZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ22005TZ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ22005TZ/NOPB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LMZ22005TZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ22005TZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ22005TZ/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ22005TZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.