LMZ22003TZ/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONVERTER TO-PMOD-7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMZ22003 SIMPLE SWITCHER® power module is an easy-to-use step-down DC-DC solution capable of driving up to 3-A load. The LMZ22003 is available in an innovative package that enhances thermal performance and allows for hand or machine soldering. The LMZ22003 can accept an input voltage rail between 6 V and 20 V and can deliver an adjustable and highly accurate output voltage as low as 0.8 V. The LMZ22003 only requires two external resistors and three external capacitors to complete the power solution. The LMZ22003 is a reliable and robust design with the following protection features: thermal shutdown, programmable input undervoltage lockout, output overvoltage protection, short circuit protection, output current limit, and this device allows start-up into a prebiased output. The sync input allows synchronization over the 650- to 950-kHz switching frequency range.

Where to Buy

Prices starting from US$6.74

Distributor Stock
Logo for RS
RS
from US$13.60
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.74
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.37
-
Buy Now
Logo for element14
element14
from US$13.12
-
Buy Now
Logo for Farnell
Farnell
from US$13.01
-
Buy Now

Specifications

DC / DC Converter Type Non Isolated POL
Input Voltage Min 6V
Input Voltage Max 20V
No. of Outputs 1
DC / DC Converter IC Case Module
No. of Pins 7
Output Current 3A
Output Voltage Min 800mV

Alternative Descriptions

3A SIMPLE SWITCHER® | Texas Instruments
3A DC-DC Module 0.8V-6V 18W TO-PMOD7EP | RS
Dc-Dc Converter, To-Pmod-7 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMZ22003TZ/NOPB?

Additional datasheets, footprints and schematics for LMZ22003TZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ22003TZ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMZ22003TZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ22003TZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMZ22003TZ/NOPB fall under?

The LMZ22003TZ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMZ22003TZ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ22003TZ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMZ22003TZ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMZ22003TZ/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ22003TZ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMZ22003TZ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMZ22003TZ/NOPB?

You can fill out our help required form which you can use to request a quote for LMZ22003TZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay