Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZ21701 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board LMZ21701 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 650mA/3.3V Nano Module Converter Resistor Voltage Divider Sets O/p Voltage Vin 5V to 17V |
LMZ21701 1A SIMPLE SWITCHER® | Texas Instruments |
Evaluation Board, Sync Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ21701EVM?
Additional datasheets, footprints and schematics for LMZ21701EVM are listed on our Part Details page. You can also find images and similar parts to LMZ21701EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ21701EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ21701EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ21701EVM fall under?
The LMZ21701EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ21701EVM when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ21701EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ21701EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ21701EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ21701EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ21701EVM often in real-time on the comparison pages.
What if I can't find stock of LMZ21701EVM?
You can fill out our help required form which you can use to request a quote for LMZ21701EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.