Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZ21700 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board LMZ21700 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 650mA/3.3V Nano Module Converter Resistor Voltage Divider Sets O/p Voltage Vin 5V to 17V |
LMZ21700 650mA SIMPLE SWITCHER® | Texas Instruments |
Evaluation Board, Sync Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ21700EVM .?
Additional datasheets, footprints and schematics for LMZ21700EVM . are listed on our Part Details page. You can also find images and similar parts to LMZ21700EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ21700EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ21700EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ21700EVM . fall under?
The LMZ21700EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ21700EVM . when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ21700EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ21700EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ21700EVM . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ21700EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ21700EVM . often in real-time on the comparison pages.
What if I can't find stock of LMZ21700EVM .?
You can fill out our help required form which you can use to request a quote for LMZ21700EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.