Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
71
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZ20502 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board LMZ20502 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2A/1.8V Simple Switcher Excellent Pwr Conversion Efficiency Line/Load Regulation 2.7V-5.5V Supply |
LMZ20502 2A SIMPLE SWITCHER® | Texas Instruments |
Where can I find additional details, specifications and documents for a LMZ20502EVM?
Additional datasheets, footprints and schematics for LMZ20502EVM are listed on our Part Details page. You can also find images and similar parts to LMZ20502EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ20502EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ20502EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ20502EVM fall under?
The LMZ20502EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ20502EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ20502EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ20502EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ20502EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMZ20502EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ20502EVM often in real-time on the comparison pages.
What if I can't find stock of LMZ20502EVM?
You can fill out our help required form which you can use to request a quote for LMZ20502EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.