LMZ20501SILT . Part Information
Details for LMZ20501SILT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LMZ20501SILT Directly from Texas Instruments (726 in stock) at $1.6100
Part Downloads

Part Specifications
DC / DC Converter Type | Module |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | µSIP |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | 800mV |
Output Voltage Max | 3.6V |
Switching Frequency | 3MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 800mV |
Output Type | Adjustable |
Alternative Part Descriptions
- Step-down DC-DC Conv 2.7-5.5V 1A uSIP8 | RS Components
- DC/DC CONV, SYNC BUCK, 3MHZ, USIP-8; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:1A; Output Voltage RoHS Compliant: Yes | Newark Electronics
- 2.7V to 5.5V, 1A High Density Nano Module | Texas Instruments
- Texas Instruments LMZ20501SILT Step-Down Anahtarlamalı Regülatör, Ayarlanabilir, 8-Pinli uSIP | RS Components TR
- Step-down DC-DC Conv 2.7-5.5V 1A uSIP8 | RS Components IT
Viewing Distributors for LMZ20501SILT .
Loading...
Loading Results for LMZ20501SILT .