Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZ20501 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board LMZ20501 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1A/1.8V Simple Switcher Excellent Pwr Conversion Efficiency Line/Load Regulation 2.7V-5.5V Supply |
LMZ20501 1A SIMPLE SWITCHER® | Texas Instruments |
Evaluation Board, Sync Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ20501EVM?
Additional datasheets, footprints and schematics for LMZ20501EVM are listed on our Part Details page. You can also find images and similar parts to LMZ20501EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ20501EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ20501EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ20501EVM fall under?
The LMZ20501EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ20501EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ20501EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ20501EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ20501EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ20501EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ20501EVM often in real-time on the comparison pages.
What if I can't find stock of LMZ20501EVM?
You can fill out our help required form which you can use to request a quote for LMZ20501EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.