LMZ14202HTZ/NOPB Power Management ICs - PMIC by Texas Instruments

SWITCHER POWER MODULE, 2A, TO-PMOD-7

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage Min 6V
Input Voltage Max 42V
No. of Outputs 1 Output
DC / DC Converter IC Case Module
No. of Pins 7Pins
Output Current 2A
Output Voltage Min 5V
RoHS Compliant Yes

Alternative Descriptions

LMZ14202HTZ/NOPB TI | Elfaro
SIMPLE SWITCHER® | Texas Instruments
IC, SWITCHER POWER MODULE, 2A, TO-PMOD-7 | Newark Electronics

More Parts in DC / DC Integrated Adjustable POL Converters


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMZ14202HTZ/NOPB?

Additional datasheets, footprints and schematics for LMZ14202HTZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ14202HTZ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMZ14202HTZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ14202HTZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMZ14202HTZ/NOPB fall under?

The LMZ14202HTZ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.

Can I view similar or alternative parts?

You can view similar parts to LMZ14202HTZ/NOPB when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ14202HTZ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMZ14202HTZ/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LMZ14202HTZ/NOPB have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMZ14202HTZ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMZ14202HTZ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMZ14202HTZ/NOPB?

You can fill out our help required form which you can use to request a quote for LMZ14202HTZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay