Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
-
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZ14202H |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Board LMZ14202H |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Integrated shielded inductor within the switcher |
SIMPLE SWITCHER® | Texas Instruments |
Where can I find additional details, specifications and documents for a LMZ14202HEVAL/NOPB?
Additional datasheets, footprints and schematics for LMZ14202HEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ14202HEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ14202HEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ14202HEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ14202HEVAL/NOPB fall under?
The LMZ14202HEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ14202HEVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ14202HEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ14202HEVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ14202HEVAL/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMZ14202HEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ14202HEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ14202HEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ14202HEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.