LMZ14201TZE-ADJ/NOPB . Part Information
Details for LMZ14201TZE-ADJ/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LMZ14201TZE-ADJ/NOPB Directly from Texas Instruments (5146 in stock) at $6.1780
Part Downloads

Part Specifications
DC / DC Converter Type | - |
Input Voltage Min | 6V |
Input Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | TO-PMOD |
No. of Pins | 7Pins |
Output Current | 1A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 6V |
Adjustable Output Voltage Min | 800mV |
Output Type | Adjustable |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 1MHZ, TO-PMOD-7; DC / DC Converter Type:-; Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:TO-PMOD; No. of Pins:7Pins; Output Current:1A; Output Voltage Min:800mV; RoHS Compliant: Yes | Newark Electronics
- SIMPLE SWITCHER® 6V to 42V, 1A Power Module in Leaded Surface Mount TO Package | Texas Instruments
- Switching Voltage Regulator [Texas Instruments] LMZ14201TZE-ADJ/NOPB Switching Voltage Regulator | Distrelec
Viewing Distributors for LMZ14201TZE-ADJ/NOPB .
Loading...
Loading Results for LMZ14201TZE-ADJ/NOPB .