DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | TO-PMOD |
No. of Pins | 7Pins |
Output Current | 1A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 6V |
Adjustable Output Voltage Min | 800mV |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 6V |
Primary Input Voltage | 42V |
LMZ14201TZ-ADJ/NOPB | Elfaro |
Ic, Switcher Power Module, 1A, To-Pmod-7 | Newark Electronics |
42V,1A PWR MODULE | Mouser Electronics |
Where can I find additional details, specifications and documents for a LMZ14201TZ-ADJ/NOPB?
Additional datasheets, footprints and schematics for LMZ14201TZ-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ14201TZ-ADJ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ14201TZ-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ14201TZ-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ14201TZ-ADJ/NOPB fall under?
The LMZ14201TZ-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LMZ14201TZ-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ14201TZ-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ14201TZ-ADJ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ14201TZ-ADJ/NOPB have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for LMZ14201TZ-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ14201TZ-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ14201TZ-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ14201TZ-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.