Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage Min | 6V |
---|---|
Input Voltage Max | 42V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | Module |
No. of Pins | 7Pins |
Output Current | 1A |
Output Voltage Min | 5V |
RoHS Compliant | Yes |
SIMPLE SWITCHER® | Texas Instruments |
Ic, Switcher Power Module, 1A, To-Pmod-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ14201HTZ/NOPB?
Additional datasheets, footprints and schematics for LMZ14201HTZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ14201HTZ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ14201HTZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ14201HTZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ14201HTZ/NOPB fall under?
The LMZ14201HTZ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to LMZ14201HTZ/NOPB when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ14201HTZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ14201HTZ/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LMZ14201HTZ/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ14201HTZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ14201HTZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ14201HTZ/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ14201HTZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.