LMZ14201HEVAL/NOPB Part Information
Details for LMZ14201HEVAL/NOPB by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy LMZ14201HEVAL/NOPB Directly from Texas Instruments (7 in stock) at $25.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LMZ14201H |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Board LMZ14201H |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Integrated shielded inductor within the switcher |
Alternative Part Descriptions
- EVALUATION/NOPB EVALUATION MODULE; Silicon Manufacturer:Texas Instruments; Silicon Core Number:LMZ14201H; Kit Application Type:Power Management; Application Sub Type:Step Down DC / DC Converter; Kit Contents:Evaluation Board RoHS Compliant: Yes | Newark Electronics
- SIMPLE SWITCHER® Power Module 42Vin, High Output Voltage 3A Eval Board | Texas Instruments
Viewing Distributors for LMZ14201HEVAL/NOPB
Loading...
Loading Results for LMZ14201HEVAL/NOPB