Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LMZ13608 |
Kit Application Type | Power Management |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Evaluation Board LMZ13608 Simple Switcher |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Cycle-by-Cycle Valley Current Limit to Protect for Over Current Input Under-voltage Lockout |
36 Volt Simple Switcher® | Texas Instruments |
Evaluation/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a LMZ13608EVAL/NOPB?
Additional datasheets, footprints and schematics for LMZ13608EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ13608EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ13608EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ13608EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ13608EVAL/NOPB fall under?
The LMZ13608EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ13608EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ13608EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ13608EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ13608EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ13608EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ13608EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ13608EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ13608EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.