Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$199.00
|
7
in stock
|
Buy Now |
Silicon Manufacturer | National Semiconductor |
---|---|
Silicon Core Number | LMZ12008 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck Converter |
Kit Contents | Board Only |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Loss-less Cycle-by-Cycle Valley Current Limit to Protect for Over Current or Short-circuit Fault Thermal Shutdown |
20 Volt Simple Switcher® | Texas Instruments |
Where can I find additional details, specifications and documents for a LMZ12008EVAL/NOPB?
Additional datasheets, footprints and schematics for LMZ12008EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ12008EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ12008EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ12008EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ12008EVAL/NOPB fall under?
The LMZ12008EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LMZ12008EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ12008EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ12008EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ12008EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LMZ12008EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ12008EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMZ12008EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LMZ12008EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.