LMZ12003TZE-ADJ/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONV BUCK 1MHZ TO-PMOD-7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMZ12003 SIMPLE SWITCHER® power module is an easy-to-use step-down DC-DC solution capable of driving up to 3-A load with exceptional power conversion efficiency, line and load regulation, and output accuracy. The LMZ12003 is available in an innovative package that enhances thermal performance and allows for hand or machine soldering. The LMZ12003 can accept an input voltage rail between 4.5 V and 20 V and can deliver an adjustable and highly accurate output voltage as low as 0.8 V. The LMZ12003 only requires three external resistors and four external capacitors to complete the power solution. The LMZ12003 is a reliable and robust design with the following protection features: thermal shutdown, input undervoltage lockout, output overvoltage protection, short circuit protection, output current limit, and this device allows start-up into a prebiased output. A single resistor adjusts the switching frequency up to 1 MHz.

Where to Buy

Prices starting from US$11.19

Distributor Stock
Logo for RS
RS
from US$14.16
224
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.49
-
Buy Now
Logo for element14
element14
from US$11.30
-
Buy Now
Logo for Farnell
Farnell
from US$11.19
-
Buy Now

Specifications

DC / DC Converter Type Module
Input Voltage Min 4.5V
Input Voltage Max 20V
No. of Outputs 1 Output, 1Outputs
DC / DC Converter IC Case TO-PMOD
No. of Pins 7Pins
Output Current 3A
Output Voltage Min 800mV
Output Voltage Max 6V
Switching Frequency 1MHz
Topology Buck (Step Down)
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Max 6V
Adjustable Output Voltage Min 800mV
Operating Temperature Min -55°C
Output Type Adjustable
Primary Input Voltage 20V

Alternative Descriptions

LMZ12003TZE-ADJ/NOPB, Buck Converters | RS
Dc-Dc Conv, Buck, 1Mhz, To-Pmod-7 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMZ12003TZE-ADJ/NOPB?

Additional datasheets, footprints and schematics for LMZ12003TZE-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ12003TZE-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMZ12003TZE-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ12003TZE-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMZ12003TZE-ADJ/NOPB fall under?

The LMZ12003TZE-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMZ12003TZE-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ12003TZE-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMZ12003TZE-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMZ12003TZE-ADJ/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ12003TZE-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMZ12003TZE-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMZ12003TZE-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LMZ12003TZE-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay