LMZ10503TZ-ADJ/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV ADJ O/P 1MHZ 3A TO-PMOD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LMZ10503 SIMPLE SWITCHER power module is a complete, easy-to-use DC-DC solution capable of driving up to a 3-A load with exceptional power conversion efficiency, output voltage accuracy, line and load regulation. The LMZ10503 is available in an innovative package that enhances thermal performance and allows for hand or machine soldering. The LMZ10503 can accept an input voltage rail between 2.95 V and 5.5 V and can deliver an adjustable and highly accurate output voltage as low as 0.8 V. One megahertz fixed-frequency PWM switching provides a predictable EMI characteristic. Two external compensation components can be adjusted to set the fastest response time, while allowing the option to use ceramic and/or electrolytic output capacitors. Externally programmable soft-start capacitor facilitates controlled startup. The LMZ10503 is a reliable and robust solution with the following features: lossless cycle-by-cycle peak current limit to protect for over current or short-circuit fault, thermal shutdown, input undervoltage lockout, and prebiased start-up.

Where to Buy

Prices starting from US$6.88

Distributor Stock
Logo for RS
RS
from US$10.25
233
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.07
-
Buy Now
Logo for element14
element14
from US$6.88
-
Buy Now
Logo for Farnell
Farnell
from US$7.30
-
Buy Now

Specifications

DC / DC Converter Type Module
Input Voltage Min 2.95V
Input Voltage Max 5.5V
No. of Outputs 1 Output, 1Outputs
DC / DC Converter IC Case TO-PMOD
No. of Pins 7Pins
Output Current 3A
Output Voltage Min 800mV
Output Voltage Max 5V
Switching Frequency 1MHz
Topology Buck (Step Down)
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Max 5V
Adjustable Output Voltage Min 800mV
Output Type Adjustable

Alternative Descriptions

Switch Volt Reg, LMZ10503TZ-ADJ/NOPB | RS
Dc/Dc Conv, Adj O/P, 1Mhz, 3A, To-Pmod | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMZ10503TZ-ADJ/NOPB?

Additional datasheets, footprints and schematics for LMZ10503TZ-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LMZ10503TZ-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMZ10503TZ-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ10503TZ-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMZ10503TZ-ADJ/NOPB fall under?

The LMZ10503TZ-ADJ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LMZ10503TZ-ADJ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ10503TZ-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMZ10503TZ-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMZ10503TZ-ADJ/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMZ10503TZ-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMZ10503TZ-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMZ10503TZ-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LMZ10503TZ-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay