LMZ10501SILR . Part Information
Details for LMZ10501SILR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management

Buy LMZ10501SILR Directly from Texas Instruments (98667 in stock) at $1.3000
Part Downloads

Part Specifications
DC / DC Converter Type | Module |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | µSIP |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | 600mV |
Output Voltage Max | 3.6V |
Switching Frequency | 2MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 2MHZ, USIP-8 | Newark Electronics
- 5.5V, 1A Step-Down DC/DC Power Module in 3mm × 2.6mm Package | Texas Instruments
Viewing Distributors for LMZ10501SILR .
Loading...
Loading Results for LMZ10501SILR .