No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | - |
Output Voltage Nom. | 3.6V |
Output Current Max | 650mA |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Mounting | Surface Mount Device |
Input Voltage DC Min | 2.7V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Type | Micro SIP |
Depth | 3mm |
Width | 2.6mm |
Height | 1.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Output Voltage Max | 3.6V |
Output Voltage Min | 0.6V |
DC/DC Converters, LMZ10500SILT | RS |
Dc-Dc Conv, Non-Iso, Adj, 1O/P, 0.65A | Newark Electronics |
5.5V, 0.5A Step-Down DC/DC Power Module in 3mm × 2.6mm Package | Texas Instruments |
Where can I find additional details, specifications and documents for a LMZ10500SILT .?
Additional datasheets, footprints and schematics for LMZ10500SILT . are listed on our Part Details page. You can also find images and similar parts to LMZ10500SILT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMZ10500SILT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMZ10500SILT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMZ10500SILT . fall under?
The LMZ10500SILT . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LMZ10500SILT . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMZ10500SILT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMZ10500SILT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMZ10500SILT . have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for LMZ10500SILT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMZ10500SILT . often in real-time on the comparison pages.
What if I can't find stock of LMZ10500SILT .?
You can fill out our help required form which you can use to request a quote for LMZ10500SILT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.