Status: | Unknown |
---|---|
Series: | LMXS Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 1.3A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | LMXS Series |
Power Inductor Case | 6mm x 6mm x 2.8mm |
DC Resistance Max | 0.098ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Power Inductor, Lmxs Series, 10 H, 20%, Shielded, 0.098 Ohm, 1.3 A Rohs Compliant: Yes |Kyocera Avx LMXS06C6M100FTAS | Newark Electronics |
INDUCTOR, 10UH, 20%, 1.3A, POWER | element14 |
Power Inductor (SMD), 10 uH, ± 20%, 1.3 A, Shielded, 6mm x 6mm x 2.8mm | Avnet America |
Where can I find additional details, specifications and documents for a LMXS06C6M100FTAS?
Additional datasheets, footprints and schematics for LMXS06C6M100FTAS are listed on our Part Details page. You can also find images and similar parts to LMXS06C6M100FTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXS06C6M100FTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXS06C6M100FTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXS06C6M100FTAS fall under?
The LMXS06C6M100FTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXS06C6M100FTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXS06C6M100FTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXS06C6M100FTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXS06C6M100FTAS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LMXS06C6M100FTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXS06C6M100FTAS often in real-time on the comparison pages.
What if I can't find stock of LMXS06C6M100FTAS?
You can fill out our help required form which you can use to request a quote for LMXS06C6M100FTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.