Status: | Unknown |
---|---|
Series: | LMXN Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
RMS Current (Irms) | - |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 10A |
Product Range | LMXN Series |
Power Inductor Case | 18.54mm x 15.24mm x 7.11mm |
DC Resistance Max | 0.031ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Power Inductor, Lmxn Series, 10 H, 20%, Unshielded, 0.031 Ohm Rohs Compliant: Yes |Kyocera Avx LMXN1915M100CTAS | Newark Electronics |
INDUCTOR, 10UH, 20%, 10A, POWER | element14 |
Power Inductor (SMD), 10 uH, ± 20%, Unshielded, 10 A, 18.54mm x 15.24mm x 7.11mm | Avnet America |
Where can I find additional details, specifications and documents for a LMXN1915M100CTAS?
Additional datasheets, footprints and schematics for LMXN1915M100CTAS are listed on our Part Details page. You can also find images and similar parts to LMXN1915M100CTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXN1915M100CTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXN1915M100CTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXN1915M100CTAS fall under?
The LMXN1915M100CTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXN1915M100CTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXN1915M100CTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXN1915M100CTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXN1915M100CTAS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LMXN1915M100CTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXN1915M100CTAS often in real-time on the comparison pages.
What if I can't find stock of LMXN1915M100CTAS?
You can fill out our help required form which you can use to request a quote for LMXN1915M100CTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.