LMXN0906MR47BTAS Part Information
Details for LMXN0906MR47BTAS by AVX Corporation
Passive Components > Inductors > Power Inductors > SMD Power Inductors
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 0.9730 |
2000 | 0.9580 |
Stock Information
Details
Part Downloads
Part Specifications
Inductance | 470µH |
Inductor Construction | Unshielded |
Product Range | LMXN Series |
Power Inductor Case | 8.89mm x 6.4mm x 5mm |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LMXN0906MR47BTAS?
Additional datasheets, footprints and schematics for LMXN0906MR47BTAS are listed in our Part Details tab. You can also find the LMXN0906MR47BTAS image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXN0906MR47BTAS in the Pricing & Inventory tab next to part details. You can view LMXN0906MR47BTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXN0906MR47BTAS fall under?
The LMXN0906MR47BTAS is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXN0906MR47BTAS when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXN0906MR47BTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXN0906MR47BTAS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LMXN0906MR47BTAS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMXN0906MR47BTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXN0906MR47BTAS often in real-time on the comparison pages.
What if I can't find stock of LMXN0906MR47BTAS?
You can fill out our help required form which you can use to request a quote for LMXN0906MR47BTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.