Status: | Unknown |
---|---|
Series: | LMXN Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | - |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 2.6A |
Product Range | LMXN Series |
Power Inductor Case | 8.89mm x 6.4mm x 5mm |
DC Resistance Max | 0.054ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Power Inductor, Lmxn Series, 4.7 H, 20%, Unshielded, 0.054 Ohm Rohs Compliant: Yes |Kyocera Avx LMXN0906M4R7BTAS | Newark Electronics |
INDUCTOR, 4.7UH, 20%, 2.6A, POWER | element14 |
Where can I find additional details, specifications and documents for a LMXN0906M4R7BTAS?
Additional datasheets, footprints and schematics for LMXN0906M4R7BTAS are listed on our Part Details page. You can also find images and similar parts to LMXN0906M4R7BTAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMXN0906M4R7BTAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMXN0906M4R7BTAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMXN0906M4R7BTAS fall under?
The LMXN0906M4R7BTAS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LMXN0906M4R7BTAS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMXN0906M4R7BTAS you can contact the distributor directly for product support, shipping queries etc.
Is the LMXN0906M4R7BTAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMXN0906M4R7BTAS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LMXN0906M4R7BTAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMXN0906M4R7BTAS often in real-time on the comparison pages.
What if I can't find stock of LMXN0906M4R7BTAS?
You can fill out our help required form which you can use to request a quote for LMXN0906M4R7BTAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.