| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Bluetooth Version | Bluetooth 2.0 |
|---|---|
| Supply Voltage Min | 1.8V |
| Supply Voltage Max | 3.6V |
| Signal Range Max | - |
| Data Rate | 704Kbps |
| Bluetooth Class | Class 2 |
| Receive Sensitivity | -80dBm |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LMX9838SB/NOPB?
Additional datasheets, footprints and schematics for LMX9838SB/NOPB are listed on our Part Details page. You can also find images and similar parts to LMX9838SB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX9838SB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX9838SB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX9838SB/NOPB fall under?
The LMX9838SB/NOPB is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to LMX9838SB/NOPB when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX9838SB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMX9838SB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX9838SB/NOPB have stock available?
There is no stock from authorised distributors for LMX9838SB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX9838SB/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMX9838SB/NOPB?
You can fill out our help required form which you can use to request a quote for LMX9838SB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.