PLL Type | Synthesizer & VCO |
---|---|
Frequency | 9.8GHz |
No. of Pins | 40Pins |
PLL Case Style | VQFN |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
9.8-GHz wideband frequency synthesizer with integrated VCO | Texas Instruments |
Pll, Synthesizer/Vco, 9.8Ghz, Vqfn-40 | Newark Electronics |
PLL, SYNTHESIZER/VCO, 9.8GHZ, VQFN-40 | element14 |
Where can I find additional details, specifications and documents for a LMX2592RHAT .?
Additional datasheets, footprints and schematics for LMX2592RHAT . are listed on our Part Details page. You can also find images and similar parts to LMX2592RHAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2592RHAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2592RHAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2592RHAT . fall under?
The LMX2592RHAT . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to LMX2592RHAT . when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2592RHAT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2592RHAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2592RHAT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LMX2592RHAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2592RHAT . often in real-time on the comparison pages.
What if I can't find stock of LMX2592RHAT .?
You can fill out our help required form which you can use to request a quote for LMX2592RHAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.