Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PLL Type | Synthesizer & VCO |
---|---|
Frequency | 5.5GHz |
No. of Pins | 40Pins |
PLL Case Style | VQFN |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
5.5-GHz high performance, wideband PLLatinum RF synthesizer | Texas Instruments |
Pll, Synthesizer/Vco, 5.5Ghz, Vqfn-40 | Newark Electronics |
PLL, SYNTHESIZER/VCO, 5.5GHZ, VQFN-40 | element14 |
Where can I find additional details, specifications and documents for a LMX2582RHAT?
Additional datasheets, footprints and schematics for LMX2582RHAT are listed on our Part Details page. You can also find images and similar parts to LMX2582RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2582RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2582RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2582RHAT fall under?
The LMX2582RHAT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to LMX2582RHAT when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2582RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2582RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2582RHAT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMX2582RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2582RHAT often in real-time on the comparison pages.
What if I can't find stock of LMX2582RHAT?
You can fill out our help required form which you can use to request a quote for LMX2582RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.