Synthesizer Type | Frequency |
---|---|
Frequency | 3.76GHz |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Digital IC Case | WQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
3.76-GHz wideband frequency synthesizer with integrated VCO | Texas Instruments |
FREQ SYNTHESIZER, 50MHZ-3.76GHZ, WQFN-32 | element14 |
Freq Synthesizer, 50Mhz-3.76Ghz, Wqfn-32 | Newark Electronics |
WB Freq Synthesizer w/ Int VCO | Mouser Electronics |
Where can I find additional details, specifications and documents for a LMX2581SQE/NOPB .?
Additional datasheets, footprints and schematics for LMX2581SQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to LMX2581SQE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2581SQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2581SQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2581SQE/NOPB . fall under?
The LMX2581SQE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to LMX2581SQE/NOPB . when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2581SQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2581SQE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2581SQE/NOPB . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LMX2581SQE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2581SQE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LMX2581SQE/NOPB .?
You can fill out our help required form which you can use to request a quote for LMX2581SQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.