| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Synthesizer Type | Frequency |
|---|---|
| Frequency | 6.4GHz |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.5V |
| Digital IC Case | VQFN |
| No. of Pins | 40Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Rf Freq Synthesizer, 6.4Ghz, Vqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMX2572RHAT .?
Additional datasheets, footprints and schematics for LMX2572RHAT . are listed on our Part Details page. You can also find images and similar parts to LMX2572RHAT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2572RHAT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2572RHAT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2572RHAT . fall under?
The LMX2572RHAT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to LMX2572RHAT . when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2572RHAT . you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2572RHAT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2572RHAT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LMX2572RHAT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2572RHAT . often in real-time on the comparison pages.
What if I can't find stock of LMX2572RHAT .?
You can fill out our help required form which you can use to request a quote for LMX2572RHAT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.