LMX2531LQ2080E/NOPB Clock Timing & Frequency Management by Texas Instruments

FREQUENCY SYNTHESIZER 2.27GHZ LLP-36

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The LMX2531 is a low-power, high-performance frequency synthesizer system which includes a fully integrated delta-sigma PLL and VCO with fully integrated tank circuit. The third and fourth poles are also integrated and adjustable. Ultra-low noise and high-precision LDOs are integrated for the PLL and VCO, which yield higher supply-noise immunity and more consistent performance. When combined with a high-quality reference oscillator, the LMX2531 device generates very stable, low-noise local-oscillator signals for up and down conversion in wireless communication devices. The LMX2531 device is a monolithic integrated circuit, fabricated in an advanced BiCMOS process. Several different versions of this product accommodate different frequency bands.

No distributors results available

View Full Pricing & Stock Comparison

Specifications

PLL Type Frequency Synthesis
Frequency 2.27GHz
No. of Pins 36Pins
PLL Case Style LLP
Supply Voltage Min 2.8V
Supply Voltage Max 3.2V
Operating Temperature Min -40°C
Packaging Cut Tape

Alternative Descriptions

IC CLOCK GENERATOR 5MHZ/80MHZ-IN WQFN-36 | Dan-Mar Components

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMX2531LQ2080E/NOPB?

Additional datasheets, footprints and schematics for LMX2531LQ2080E/NOPB are listed on our Part Details page. You can also find images and similar parts to LMX2531LQ2080E/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMX2531LQ2080E/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2531LQ2080E/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMX2531LQ2080E/NOPB fall under?

The LMX2531LQ2080E/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.

Can I view similar or alternative parts?

You can view similar parts to LMX2531LQ2080E/NOPB when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2531LQ2080E/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMX2531LQ2080E/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMX2531LQ2080E/NOPB have stock available?

There is no stock from authorised distributors for LMX2531LQ2080E/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMX2531LQ2080E/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMX2531LQ2080E/NOPB?

You can fill out our help required form which you can use to request a quote for LMX2531LQ2080E/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay