PLL Type | Frequency Synthesis |
---|---|
Frequency | 6.4GHz |
No. of Pins | 24Pins |
PLL Case Style | WQFN |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
6.4-GHz low noise fractional-N PLL with ramp/chirp generation | Texas Instruments |
RF PLL, FRACTIONAL-N, 6.4GHZ, WQFN-24 | Farnell |
LMX2491RTWR TI | Elfaro |
Where can I find additional details, specifications and documents for a LMX2491RTWR .?
Additional datasheets, footprints and schematics for LMX2491RTWR . are listed on our Part Details page. You can also find images and similar parts to LMX2491RTWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMX2491RTWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMX2491RTWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMX2491RTWR . fall under?
The LMX2491RTWR . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to LMX2491RTWR . when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMX2491RTWR . you can contact the distributor directly for product support, shipping queries etc.
Is the LMX2491RTWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMX2491RTWR . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LMX2491RTWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMX2491RTWR . often in real-time on the comparison pages.
What if I can't find stock of LMX2491RTWR .?
You can fill out our help required form which you can use to request a quote for LMX2491RTWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.