LMV932MM/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 1.8V RRIO DUAL SMD MSOP8 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.69

Distributor Stock
Logo for Farnell
Farnell
from US$1.53
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.69
226,402
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.06
872
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.93
-
Buy Now
Logo for element14
element14
from US$2.01
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1.5MHz
Slew Rate 0.42V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.8V to 5.5V
Amplifier Type Rail - Rail Input / Output (RRIO)
Base Number 932
Gain Bandwidth 1.4MHz
I/O Type Rail-Rail I/O
Input Offset Voltage Max 4mV
Op Amp Type Low Voltage
Operating Temperature Range -40°C to +125°C
Supply Voltage + Nom 5V
Supply Voltage Max 5.5V
Supply Voltage Min 1.8V

Alternative Descriptions

Dual, 5.5-V, 1.5-MHz, 65-mA output current, RRIO operational amplifier | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
Ic, Op Amp, Dual, 1.4Mhz, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV932MM/NOPB?

Additional datasheets, footprints and schematics for LMV932MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV932MM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV932MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV932MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV932MM/NOPB fall under?

The LMV932MM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV932MM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV932MM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV932MM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV932MM/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV932MM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV932MM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV932MM/NOPB?

You can fill out our help required form which you can use to request a quote for LMV932MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay