No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.5MHz |
Slew Rate | 0.42V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Base Number | 931 |
Gain Bandwidth | 1.4MHz |
I/O Type | Rail-Rail I/O |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Single, 5.5-V, 1.5-MHz, 65-mA output current, RRIO operational amplifier | Texas Instruments |
LMV931MF/NOPB | Elfaro |
Op Amp, 1.5Mhz, 0.42V/Us, Sot-23-5 | Newark Electronics |
RRIO 1.8V Sgl Op Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a LMV931MF/NOPB?
Additional datasheets, footprints and schematics for LMV931MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV931MF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV931MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV931MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV931MF/NOPB fall under?
The LMV931MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV931MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV931MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV931MF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV931MF/NOPB have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LMV931MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV931MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV931MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMV931MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.