Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 8MHz |
Slew Rate | 4.5V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 5.5-V, 8-MHz, 62-mA output current, low noise (11-nV/√Hz) operational amplifier | Texas Instruments |
Op Amp, LMV851MG/NOPB | RS |
Where can I find additional details, specifications and documents for a LMV851MG/NOPB?
Additional datasheets, footprints and schematics for LMV851MG/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV851MG/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV851MG/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV851MG/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV851MG/NOPB fall under?
The LMV851MG/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV851MG/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV851MG/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV851MG/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV851MG/NOPB have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for LMV851MG/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV851MG/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV851MG/NOPB?
You can fill out our help required form which you can use to request a quote for LMV851MG/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.