Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 4.5MHz |
Slew Rate | 2.5V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 12V |
Amplifier Type | CMOS |
Base Number | 841 |
Gain Bandwidth | 4.5MHz |
Input Current | 10mA |
Input Offset Voltage Max | 5mV |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 12V |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a LMV841MG?
Additional datasheets, footprints and schematics for LMV841MG are listed on our Part Details page. You can also find images and similar parts to LMV841MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV841MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV841MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV841MG fall under?
The LMV841MG is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV841MG when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV841MG you can contact the distributor directly for product support, shipping queries etc.
Is the LMV841MG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV841MG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LMV841MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV841MG often in real-time on the comparison pages.
What if I can't find stock of LMV841MG?
You can fill out our help required form which you can use to request a quote for LMV841MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.