LMV831MGEVAL Part Information
Details for LMV831MGEVAL by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits
Part Description
TI’s LMV83x devices are CMOS input, low-power operation amplifier ICs, providing a low input bias current, a wide temperature range of −40°C to 125°C, and exceptional performance, making them robust general-purpose parts. Additionally, the LMV83x are EMI-hardened to minimize any interference, making them ideal for EMI-sensitive applications. The unity gain stable LMV83x feature 3.3-MHz of bandwidth while consuming only 0.24 mA of current per channel. These parts also maintain stability for capacitive loads as large as 200 pF. The LMV83x provide superior performance and economy in terms of power and space usage. This family of parts has a maximum input offset voltage of 1 mV, a rail-to-rail output stage and an input common-mode voltage range that includes ground. Over an operating range from 2.7 V to 5.5 V, the LMV83x provide a PSRR of 93 dB, and a CMRR of 91 dB. The LMV831 is offered in the space-saving 5-pin SC70 package, the LMV832 in the 8-pin VSSOP and the LMV834 is offered in the 14--in TSSOP package.
Part Downloads

Part Features
- EMIRR at 1.8 GHz 120 dB
- GBW 3.3 MHz
- Input Bias Current 0.1 pA
- Input Noise Voltage at 1 kHz 12 nV/u221aHz
- Input Offset Voltage 1-mV Maximum
- Operating Ambient Temperature Range u221240u00b0C to
- Output Current Drive 30 mA
- Output Voltage Swing Rail-to-Rail
- Slew Rate 2 V/u00b5s
- Supply Current (per Channel) 240 u00b5A
- Supply Voltage 2.7 V to 5.5 V
- Unless Otherwise Noted, Typical Values at TA= 25u00b0C, V+ = 3.3 V
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | LMV831 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board LMV831 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Input Offset Voltage 1mV Output Voltage Swing Rail to Rail Low Input Bias Current |