LMV824MTX/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP 5.6MHZ 2V/US TSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
2,043
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.58
626,630
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.73
2,480
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.57
2,043
in stock
Buy Now
Logo for element14
element14
from US$1.95
2,043
in stock
Buy Now

Specifications

No. of Amplifiers 4 Amplifier, 4Amplifiers
Bandwidth 5.6MHz
Slew Rate 2V/µs
Supply Voltage Range 2.5V to 5.5V
Amplifier Case Style TSSOP
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 5.5V
Op Amp Type Precision

Alternative Descriptions

Quad, 5.5-V, 5.6-MHz, RRO operational amplifier | Texas Instruments
Op-Amp, 5.6Mhz, 2V/Us, Tssop-14 | Newark Electronics
OP-AMP, 5.6MHZ, 2V/US, TSSOP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV824MTX/NOPB?

Additional datasheets, footprints and schematics for LMV824MTX/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV824MTX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV824MTX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV824MTX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV824MTX/NOPB fall under?

The LMV824MTX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV824MTX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV824MTX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV824MTX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV824MTX/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LMV824MTX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV824MTX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV824MTX/NOPB?

You can fill out our help required form which you can use to request a quote for LMV824MTX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay