Status: | Active |
---|---|
Series: | LMV824 |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
No stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Future Electronics
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
Farnell
from US$0.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low power consumption: 400 μA max at 5 V |
Low power shutdown mode: 50 nA max |
Low offset voltage: 0.8 mV max at 25°C |
Tiny packages |
Extended temperature range: -40°C to +125°C |
Low supply voltage: 2.5 V - 5.5 V |
Gain bandwidth product: 5.5 MHz |
Automotive qualification |
Product Specifications |
---|
DS8742 Low power, high accuracy, general-purpose operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC T/R | Avnet Silica |
Op amp quad gp standard,r-r,5.5V,SO14 | RS |
Operational Amplifier, Quad, 5.5 Mhz, 4, 1.9 V/ S, 2.5V To 5.5V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics LMV824IYDT | Newark Electronics |
LMV824 Series 5.5 V High Accuracy General-Purpose Operational Amplifier -SOIC-14 | Future Electronics |
OP-AMP, QUAD, 5.5MHZ, 1.9V/US, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a LMV824IYDT?
Additional datasheets, footprints and schematics for LMV824IYDT are listed on our Part Details page. You can also find images and similar parts to LMV824IYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV824IYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV824IYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV824IYDT fall under?
The LMV824IYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV824IYDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV824IYDT you can contact the distributor directly for product support, shipping queries etc.
Is the LMV824IYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV824IYDT have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for LMV824IYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV824IYDT often in real-time on the comparison pages.
What if I can't find stock of LMV824IYDT?
You can fill out our help required form which you can use to request a quote for LMV824IYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.