Status: | Active |
---|---|
Series: | LMV822 |
RoHS: | Compliant |
Prices starting from US$0.60
Low power consumption: 400 μA max at 5 V |
Low power shutdown mode: 50 nA max |
Low offset voltage: 0.8 mV max at 25°C |
Tiny packages |
Extended temperature range: -40°C to +125°C |
Low supply voltage: 2.5 V - 5.5 V |
Gain bandwidth product: 5.5 MHz |
Automotive qualification |
Product Specifications |
---|
DS8742 Low power, high accuracy, general-purpose operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Dual, 5.5 Mhz, 2, 1.9 V/ S, 2.5V To 5.5V, Msop, 8 Rohs Compliant: Yes |Stmicroelectronics LMV822IST | Newark Electronics |
OP AMP, DUAL, 5.5V, 5.5MHZ, 4MV, 8MINISO | element14 |
OP Amp Dual GP R-R O/P 5.5V 8-Pin Mini-SO T/R | Avnet Silica |
LMV82x Series 5.5 V 5.5 MHz General Purpose Operational Amplifier - MSOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a LMV822IST?
Additional datasheets, footprints and schematics for LMV822IST are listed on our Part Details page. You can also find images and similar parts to LMV822IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV822IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV822IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV822IST fall under?
The LMV822IST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV822IST when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV822IST you can contact the distributor directly for product support, shipping queries etc.
Is the LMV822IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LMV822IST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for LMV822IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV822IST often in real-time on the comparison pages.
What if I can't find stock of LMV822IST?
You can fill out our help required form which you can use to request a quote for LMV822IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.