Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 17MHz |
Slew Rate | 11.5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Amplifier Type | CMOS |
Base Number | 796 |
I/O Type | Rail-Rail Outputs |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2V |
Single, 5-V, 17-MHz, low noise (5.8-nV/√Hz) operational amplifier | Texas Instruments |
SINGLE 17MHZ LOW NOISE AMP, LMV796MF | RS |
Where can I find additional details, specifications and documents for a LMV796MF/NOPB?
Additional datasheets, footprints and schematics for LMV796MF/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV796MF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMV796MF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV796MF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMV796MF/NOPB fall under?
The LMV796MF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LMV796MF/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMV796MF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMV796MF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMV796MF/NOPB have stock available?
Authorised distributors including Texas Instruments and RS have stock available or on a lead time for LMV796MF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMV796MF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMV796MF/NOPB?
You can fill out our help required form which you can use to request a quote for LMV796MF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.