LMV774MT/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP 3.5MHZ 1.4V/uS TSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
40,305 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 3.5MHz
Slew Rate 1.4V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style TSSOP
No. of Pins 14Pins
Operating Temperature Min -40°C
Packaging Each

Alternative Descriptions

Quad, Low Offset, Low Noise, RRO Operational Amplifiers | Texas Instruments
Op Amp, 3.5Mhz, 1.4V/Us, Tssop-14 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LMV774MT/NOPB?

Additional datasheets, footprints and schematics for LMV774MT/NOPB are listed on our Part Details page. You can also find images and similar parts to LMV774MT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LMV774MT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMV774MT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LMV774MT/NOPB fall under?

The LMV774MT/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LMV774MT/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LMV774MT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LMV774MT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LMV774MT/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LMV774MT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LMV774MT/NOPB often in real-time on the comparison pages.

What if I can't find stock of LMV774MT/NOPB?

You can fill out our help required form which you can use to request a quote for LMV774MT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay